EN
  • EN
  • DE

ST92F120V1Q7

Part No ST92F120V1Q7
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8/16-BIT FLASH MCU FAMILY WITH RAM, EEPROM AND J1850 BLPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 086081-ST92F120V1Q7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST92F120V1Q7 CAD Model

Description

ST92F120V1Q7 Microcontroller by STMicroelectronics

The ST92F120V1Q7 is a sophisticated microcontroller unit (MCU) produced by the renowned semiconductor manufacturer, STMicroelectronics. This high-performance MCU is designed to cater to a wide range of applications, particularly in the automotive industry, where reliability and robustness are of paramount importance.

At the heart of the ST92F120V1Q7 is a powerful 8/16-bit ST9 core, which operates at a maximum frequency of 24 MHz. This core offers a perfect balance between processing power and energy efficiency, making it an ideal choice for control applications that demand quick response times and low power consumption.

The MCU comes equipped with an impressive 120 KB of Flash memory, providing ample space for complex application code and data storage. Additionally, it features 4 KB of RAM, which allows for efficient data handling and manipulation. The on-board memory is designed to endure a high number of write and erase cycles, ensuring the longevity and reliability of the device even in harsh operating conditions.

One of the key highlights of the ST92F120V1Q7 is its rich set of integrated peripherals. It includes multiple communication interfaces such as CAN, UART, and SPI, which facilitate seamless connectivity with other devices and systems. Moreover, it has an array of I/O ports, timers, and a 10-bit analog-to-digital converter (ADC), providing developers with the flexibility to interface with a variety of sensors and actuators.

The MCU boasts advanced features like programmable watchdog timers and a real-time clock, which contribute to system safety and time-sensitive tasks. The ST92F120V1Q7 also supports a wide operating voltage range from 3.0V to 5.5V, accommodating diverse power supply requirements.

STMicroelectronics has taken extra measures to ensure the ST92F120V1Q7 meets stringent automotive standards. The device is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for under-the-hood applications where extreme temperatures are common.

In summary, the ST92F120V1Q7 MCU is a robust, feature-rich solution that offers a perfect mix of performance, memory, and peripheral integration for demanding applications, particularly in the automotive sector. Its reliability and adaptability make it a go-to choice for engineers and developers seeking a high-quality, versatile MCU for their next project.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4753 $59.4072
57+ $2.0311 $115.7727
89+ $1.9676 $175.1164
122+ $1.9041 $232.3002
157+ $1.8406 $288.9742
210+ $1.6503 $346.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,255 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess