EN
  • EN
  • DE

ST92163R4T1/MJT

Part No ST92163R4T1/MJT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344180-ST92163R4T1/MJT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92163R4T1/MJT CAD Model

Description

The ST92163R4T1/MJT is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This particular MCU is part of the ST9 family of microcontrollers, which are renowned for their robust performance and versatility in a wide range of applications.

The ST92163R4T1/MJT MCU is built on an advanced 16-bit architecture, providing a perfect balance between processing power and energy efficiency. It operates at a frequency of up to 16 MHz, which enables it to handle complex tasks and calculations without compromising on speed. The MCU comes with 32KB of Flash memory, offering ample space for application code and data storage. Additionally, it includes 1KB of RAM, ensuring smooth operation and data processing capabilities.

One of the standout features of the ST92163R4T1/MJT is its rich set of peripherals. It includes multiple 16-bit timers, watchdog timers, and a versatile communication interface that supports both UART and I2C protocols. This makes it ideal for embedded systems that require reliable timing functions and communication with other devices or sensors.

The MCU also boasts an integrated 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for accurate measurement of analog signals. This feature is particularly useful in applications that involve sensor data acquisition, such as industrial control systems, automotive electronics, and home automation.

With its wide operating voltage range from 3.3V to 5V, the ST92163R4T1/MJT ensures flexible power management and compatibility with various electronic components. It is also equipped with a range of power-saving modes, which are crucial for battery-operated devices where power efficiency is a key concern.

The MCU is available in a QFP64 package, which provides a compact footprint while still offering sufficient pins for external connections. This makes it an excellent choice for space-constrained applications without sacrificing functionality or performance.

In summary, the ST92163R4T1/MJT from STMicroelectronics is a powerful and versatile MCU that is well-suited for a multitude of embedded applications. Its combination of processing power, memory capacity, and rich peripheral set makes it a reliable choice for designers and engineers looking to develop advanced electronic systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess