The ST92163/NFH is a robust microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This high-performance MCU is based on a proprietary ST7 8-bit core, delivering a perfect balance between processing power and energy efficiency, making it an ideal choice for cost-sensitive and power-conscious projects.
Key Features
- Core: ST7 8-bit MCU core with a maximum clock frequency of 8 MHz, ensuring reliable operation and sufficient processing capabilities for various tasks.
- Memory: Equipped with 16KB of Flash memory for program storage, and 1KB of RAM for data processing, which provides ample space for complex applications and efficient multitasking.
- I/O Ports: Features numerous input/output ports, including 32 multifunctional bidirectional I/O lines, allowing for versatile connectivity and peripheral control.
- Timers: Comes with advanced timer features such as a main clock controller with an 8-bit timer, watchdog timer, and a real-time base for scheduled events and time-sensitive operations.
- Communication Interfaces: Supports a range of communication protocols including SPI and I²C, facilitating easy integration with other components and peripherals.
- Analog to Digital Converter (ADC): Integrated 10-bit ADC with up to 11 channels, providing accurate analog signal measurement and conversion capabilities.
- Operating Voltage: Operates within a voltage range of 4.5V to 5.5V, compatible with standard power supplies and ensuring straightforward implementation in various circuit designs.
- Temperature Range: Designed to function reliably across an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
Applications
The ST92163/NFH microcontroller is versatile enough to be used in a broad array of applications, including but not limited to automotive systems, industrial control systems, home appliances, personal electronics, and automation systems. Its robust feature set ensures that it can meet the demands of both simple and complex tasks, providing developers with a flexible platform for innovation and design.
Conclusion
STMicroelectronics' ST92163/NFH MCU is a powerful and reliable microcontroller that offers a comprehensive feature set for a multitude of embedded solutions. Its combination of performance, memory, and peripheral support makes it a go-to choice for engineers and designers looking to create efficient and cost-effective products.