EN
  • EN
  • DE

ST7PLITE09MBR

Part No ST7PLITE09MBR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344114-ST7PLITE09MBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7PLITE09MBR CAD Model

Description

ST7PLITE09MBR Microcontroller by STMicroelectronics

The ST7PLITE09MBR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance with low power consumption. This microcontroller is an ideal choice for a wide range of applications, from home appliances to industrial control systems, due to its rich set of features and ease of use.

At the heart of the ST7PLITE09MBR is a high-quality 8-bit CPU core that operates at a maximum frequency of 8 MHz, ensuring swift processing and response times. This is complemented by 4 KB of Flash memory, which is perfect for storing application code. The Flash memory is also in-circuit programmable, allowing for easy updates and bug fixes without the need for additional hardware.

The device includes 128 bytes of RAM, which provides sufficient space for temporary data storage and efficient handling of variables during operation. Additionally, the microcontroller features 10-bit Analog-to-Digital Converters (ADCs) with up to 5 multiplexed channels, enabling precise measurements and sensor interfacing for complex tasks.

With 10 I/O pins, the ST7PLITE09MBR offers flexible connection options to various peripherals and external devices. These I/O pins are highly configurable, supporting various functions such as external interrupts, which are essential for real-time applications requiring immediate attention to external events.

One of the highlights of this microcontroller is its Auto-reload Timer, which simplifies the implementation of time-based control and measurement tasks. Additionally, it has a Watchdog Timer, which is an essential feature for enhancing system reliability by monitoring the system for potential malfunctions and initiating a system reset if necessary.

The ST7PLITE09MBR also supports a range of power-saving modes, including Halt and Active-Halt modes, allowing the system to minimize power consumption during idle periods. This makes it an excellent choice for battery-operated devices where energy efficiency is critical.

Overall, the ST7PLITE09MBR microcontroller from STMicroelectronics is a powerful and cost-effective solution for developers looking to create compact, efficient, and reliable systems. With its comprehensive set of features and ease of programming, it is a smart choice for a multitude of embedded applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1667 $52.0008
57+ $1.7778 $101.3346
88+ $1.7223 $151.5624
120+ $1.6667 $200.0040
156+ $1.6112 $251.3472
208+ $1.4445 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess