EN
  • EN
  • DE

ST7PL35F2MCACXRS

Part No ST7PL35F2MCACXRS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344112-ST7PL35F2MCACXRS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7PL35F2MCACXRS CAD Model

Description

ST7PL35F2MCACXRS - A High-Performance Microcontroller from STMicroelectronics

The ST7PL35F2MCACXRS is an advanced microcontroller unit (MCU) produced by STMicroelectronics, designed to cater to a wide range of applications that demand reliability, efficiency, and versatility. This MCU is part of the ST7 family, known for its high integration and performance capabilities that make it ideal for automotive and industrial applications.

At the heart of the ST7PL35F2MCACXRS is a robust 8-bit processor core running at a frequency that ensures swift execution of instructions, thereby providing an optimal balance between processing power and power consumption. This makes it particularly suitable for power-sensitive designs where maintaining a low energy footprint is essential.

The ST7PL35F2MCACXRS comes with a rich set of features including:

  • Memory: It boasts a generous amount of onboard Flash memory, which provides ample space for complex application code and data storage. This is complemented by RAM for temporary data storage and manipulation during operation.
  • I/O Ports: A variety of input/output ports are available, allowing for versatile connectivity options with other components and peripherals. This includes general-purpose I/Os for interfacing with sensors, actuators, and other digital devices.
  • Timers and Counters: The MCU is equipped with multiple timers and counters that facilitate precise timing operations, event counting, and pulse generation, which are critical for tasks such as motor control, real-time monitoring, and system clock management.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the conversion of analog signals to digital data, thus allowing the MCU to process information from analog sensors and transducers.
  • Communication Interfaces: The MCU supports various communication protocols, including SPI and I2C, enabling it to communicate with other microcontrollers, memory chips, and specialized communication modules.

For developers, the ST7PL35F2MCACXRS is supported by a comprehensive development ecosystem that includes software tools, libraries, and documentation to streamline the development process. Additionally, the MCU's package is designed for easy integration into PCBs, supporting both prototype development and mass production.

In summary, the ST7PL35F2MCACXRS from STMicroelectronics is a powerful and flexible microcontroller that offers a perfect solution for designers looking to create sophisticated and power-efficient systems in the automotive and industrial sectors.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7334 $52.0020
75+ $1.4223 $106.6725
110+ $1.3778 $151.5580
150+ $1.3334 $200.0100
195+ $1.2889 $251.3355
260+ $1.1556 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess