EN
  • EN
  • DE

ST7MDT2-EPB2/US

Part No ST7MDT2-EPB2/US
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description BOARD PROGRAMMING SGL POS ST7 / Programmer Processor Based ST7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series ST7
Part Status Obsolete(EOL)
Type Microcontroller Programmer
For Use With/Related Products ST72311, ST72124, ST72314, ST72334
Contents Programmer Board
Win Source Part Number 795538-ST7MDT2-EPB2/US
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7MDT2-EPB2/US CAD Model

Description

The ST7MDT2-EPB2/US is a sophisticated product offering from STMicroelectronics, designed to cater to the advanced requirements of embedded systems and microcontroller applications. This device is part of the ST7 family, which is renowned for its high-performance microcontroller units (MCUs) that combine cutting-edge technology with robustness and reliability.

Key Features

  • High Integration: The ST7MDT2-EPB2/US boasts an integrated circuit that includes all the necessary features for a wide range of applications, reducing the need for additional components and simplifying design.
  • Programming and Debugging Capabilities: This device comes equipped with programming and debugging features that facilitate the development process, allowing for efficient and effective firmware updates and troubleshooting.
  • Compatibility: Designed to be compatible with the ST7 family microcontrollers, this product ensures seamless integration with existing ST7-based systems, making it a versatile choice for developers.
  • USB Interface: The inclusion of a USB interface provides a convenient connection to computers and other USB host devices, promoting easy communication and device management.
  • Compact Design: The compact form factor of the ST7MDT2-EPB2/US makes it ideal for space-constrained applications, without compromising on functionality or performance.

Applications

The ST7MDT2-EPB2/US is designed to address the needs of a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Home Automation
  • Medical Devices

Technical Specifications

The ST7MDT2-EPB2/US offers robust technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage: Compatible with standard USB power specifications
  • Operating Temperature Range: Suitable for industrial and commercial environments
  • Package: Delivered in a protective package to ensure safe transportation and handling

Conclusion

In conclusion, the ST7MDT2-EPB2/US from STMicroelectronics is a versatile and powerful tool for any developer working with ST7 microcontrollers. Its high level of integration, ease of use, and compatibility with a wide range of applications make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
Microchip Technology
Need more? Email Us
Seiko Epson Corporation
EVAL BOARD FOR S1C63
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess