EN
  • EN
  • DE

ST7GEME4U1/SAZ

Part No ST7GEME4U1/SAZ
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Interface UART, USB
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type ROM
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Pins 24
Number of Timers/Counters 1
Operating Supply Voltage 5 V
RAM Size 512 B
RoHS Compliant
Win Source Part Number 973729-ST7GEME4U1/SAZ
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7GEME4U1/SAZ CAD Model

Description

The ST7GEME4U1/SAZ is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a leader in semiconductor solutions. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The ST7GEME4U1/SAZ is built around a robust 8-bit core, offering a perfect balance between processing power and energy efficiency. This core is capable of handling complex tasks while maintaining low power consumption, making it suitable for battery-operated devices.
  • Memory: It comes with ample memory resources, including flash memory for program storage and EEPROM for data storage, which are both in-system programmable. This flexibility allows for firmware updates and data retention without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, providing excellent connectivity options. These include multiple general-purpose I/O pins that can be configured to interface with external sensors, actuators, and other peripherals.
  • Peripherals: The MCU is equipped with a range of integrated peripherals, such as timers, communication interfaces (e.g., SPI, I2C), and analog-to-digital converters (ADCs), which enhance its functionality and reduce the need for additional components.
  • Power Management: Advanced power management features allow for different power-saving modes, ensuring optimal energy efficiency across various application scenarios.

Applications

The versatility of the ST7GEME4U1/SAZ makes it an excellent choice for numerous applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Portable medical devices

Support and Resources

STMicroelectronics provides extensive support for the ST7GEME4U1/SAZ, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design and implementation of their projects with this MCU.

Overall, the ST7GEME4U1/SAZ is a reliable and versatile microcontroller that offers a great combination of features, making it a top choice for designers looking for a high-performance, cost-effective MCU solution.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8889 $57.7778
5+ $23.7038 $118.5190
7+ $22.9630 $160.7410
9+ $22.2223 $200.0007
12+ $21.4815 $257.7780
16+ $19.2593 $308.1488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess