EN
  • EN
  • DE

ST7FLITEU09M3

Part No ST7FLITEU09M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit MCU with single voltage Flash memory, ADC, timers | IC MCU 8BIT 2KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
The number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Date RAM Size 128 x 8
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ST7FLITEU09
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1260465-ST7FLITEU09M3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09M3 CAD Model

Description

ST7FLITEU09M3 Microcontroller by STMicroelectronics

The ST7FLITEU09M3 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of application needs. This device is part of the ST7 family, which is known for its robust architecture and ease of use, making it particularly suitable for cost-sensitive applications that require efficient control and processing capabilities.

Key Features:

  • Core: The ST7FLITEU09M3 is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. This core is optimized for low power consumption and high efficiency, which is critical for battery-operated and power-sensitive designs.
  • Memory: It comes equipped with 8 Kbytes of Flash program memory, which is ideal for applications that need a modest amount of code space but prioritize reliability and endurance. Additionally, the Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), enabling flexible firmware updates.
  • I/O Ports: The microcontroller features 10 multifunctional bidirectional I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timer: An integrated 8-bit Lite Timer with a prescaler, real-time base, and interrupt generation capabilities offers precise timing control, which is essential for tasks like PWM generation and time-sensitive operations.
  • Power Management: The ST7FLITEU09M3 supports multiple low-power modes, including Halt and Active-Halt modes, significantly reducing power consumption during idle periods.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC with 2 channels allows the microcontroller to process analog signals, making it suitable for sensor data acquisition and control applications.
  • Communication: It includes a synchronous serial communication interface (SCI), which can be used for serial communication protocols such as I2C, SPI, or other custom serial interfaces.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V provides flexibility in power supply design, accommodating both 3.3 V and 5 V systems.

The ST7FLITEU09M3 is a reliable choice for designers looking to balance performance with cost-effectiveness. Its rich feature set, combined with STMicroelectronics' commitment to quality, makes it a go-to microcontroller for a diverse array of applications, including industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess