Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 212226-ST7FLITE25F2M6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITE25F2M6 CAD Model

Description

ST7FLITE25F2M6 Microcontroller by STMicroelectronics

The ST7FLITE25F2M6 is a highly integrated microcontroller from STMicroelectronics, tailored for a wide range of applications requiring a balance between performance and cost efficiency. This 8-bit MCU is based on the industry-proven ST7 architecture, and it is designed to offer an optimal solution for embedded systems in automotive, industrial, and consumer segments.

Key Features

  • CPU: 8-bit with a maximum clock frequency of 8 MHz, providing a solid foundation for applications that do not require the complexities of a 32-bit processor.
  • Memory: Comes with 2 Kbytes of Flash program memory, ensuring enough space for small to medium-sized applications. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) for greater flexibility.
  • RAM: 128 bytes of RAM, which is sufficient for handling internal data and control structures.
  • EEPROM: 128 bytes of data EEPROM with read-while-write support, which is particularly useful for non-volatile data storage that may need to be updated frequently.
  • I/O Ports: 20 I/O pins that support various configurations, such as high sink outputs and interrupt generation, making it versatile for interfacing with sensors, actuators, and other peripherals.
  • Timers: Includes an 8-bit timer with a prescaler and an 8-bit auto-reload timer, which can be used for timing-related tasks such as generating PWM signals.
  • Communication: Integrated UART for serial communication, enabling the MCU to interface with other processors, computers, and communication modules.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with up to 5 multiplexed channels, allowing the microcontroller to process analog signals from various sources.
  • Supply Voltage: Operates within a supply voltage range of 3.0 V to 5.5 V, which is typical for many embedded applications.
  • Temperature Range: Specified for operation from -40°C to 85°C, making it suitable for use in harsh environments.
  • Package: Available in a 20-pin SOIC package, which is ideal for space-constrained applications.

Applications

The ST7FLITE25F2M6 is a versatile microcontroller that can be used in a multitude of applications such as:

  • Automotive control systems
  • Industrial control units
  • Home appliances
  • Personal electronics
  • Power tools
  • Battery management
  • Lighting systems

With its robust feature set and compact form factor, the ST7FLITE25F2M6 from STMicroelectronics is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2766 $68.4256
37+ $3.5095 $129.8515
58+ $3.3995 $197.1710
79+ $3.2897 $259.8863
102+ $3.1809 $324.4518
137+ $2.8511 $390.6007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention