EN
  • EN
  • DE

ST7FLITE25F2B6

Part No ST7FLITE25F2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Family Name ST7FL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -497-4858, 497-4858
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935204-ST7FLITE25F2B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE25F2B6 CAD Model

Description

The ST7FLITE25F2B6 is a highly-integrated microcontroller from STMicroelectronics, designed to offer a cost-effective solution for embedded control applications. This 8-bit MCU is built around a high-performance ST7 core, providing users with a perfect combination of power efficiency and processing capabilities. It operates at a maximum frequency of 8 MHz, ensuring swift response times for time-sensitive tasks.

Key Features

  • Core: 8-bit ST7 CPU, with up to 8 MHz clock speed.
  • Memory: Features 2 KB of Flash program memory, which is both read and write accessible, providing enough space for complex programs and ensuring easy firmware updates. Additionally, it comes with 128 bytes of true data EEPROM.
  • I/O Ports: 20 I/O pins that offer high sink/source capabilities, ensuring versatility in connecting with various peripherals and sensors.
  • Timers: Includes an 8-bit timer with prescaler, real-time base, and PWM output, facilitating precise event timing and motor control.
  • Communication: Comes with a serial communication interface (SCI), which enables easy integration with other microcontrollers and peripherals through standard communication protocols.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with 7 channels, allowing for accurate conversion of analog signals to digital data, which is essential for sensor interfacing and data acquisition tasks.
  • Supply Voltage: Operates within a supply voltage range of 3.0 V to 5.5 V, making it suitable for a wide range of applications and compatible with both TTL and CMOS logic levels.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packages: Available in a compact 20-pin SOIC package, optimizing board space without compromising functionality.

Applications

The ST7FLITE25F2B6 is ideal for a variety of applications where cost and space are critical factors, including but not limited to consumer electronics, automotive systems, industrial controls, and home appliances. Its robust feature set and high integration level make it a go-to choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess