EN
  • EN
  • DE

ST7FLIT19BF0M6

Part No ST7FLIT19BF0M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Not For New Designs
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST7FL
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263210-ST7FLIT19BF0M6
Ultra Librarian 3D Model Ultra Librarian ST7FLIT19BF0M6 CAD Model

Description

ST7FLIT19BF0M6 Microcontroller by STMicroelectronics

The ST7FLIT19BF0M6 is a cutting-edge microcontroller produced by STMicroelectronics, designed to offer a robust solution for embedded systems. This high-performance 8-bit MCU is built on a state-of-the-art architecture that is optimized for low power consumption and high-speed processing, making it an ideal choice for a wide range of applications.

Key Features

  • CPU: The device features an 8-bit core, capable of running up to 8 MHz, providing the balance between processing power and energy efficiency.
  • Memory: Equipped with 1 Kbyte of RAM and 8 Kbytes of Flash program memory, the ST7FLIT19BF0M6 is designed for applications that require efficient data handling and storage.
  • I/O Ports: It includes 28 I/O pins, which are highly configurable, allowing for flexible connection to peripherals and other components.
  • Timers: The microcontroller offers a range of timing features including a main oscillator, a watchdog timer, and a real-time base for scheduling and time-sensitive tasks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and control applications.
  • Communication: It supports SPI and I²C communication protocols, enabling easy data exchange with other devices and systems.
  • Supply Voltage: The ST7FLIT19BF0M6 operates over a wide range of supply voltages from 3.0 V to 5.5 V, accommodating various power sources and system requirements.

Applications

The versatility of the ST7FLIT19BF0M6 makes it an excellent choice for a multitude of applications including industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that designers can implement complex functionalities while maintaining cost-effectiveness and reliability.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ST7FLIT19BF0M6 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability and performance in a variety of operating conditions.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess