EN
  • EN
  • DE

ST7FLIT10BY0B6

Part No ST7FLIT10BY0B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 16DIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 11
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Standard Package 25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263180-ST7FLIT10BY0B6
Ultra Librarian 3D Model Ultra Librarian ST7FLIT10BY0B6 CAD Model

Description

ST7FLIT10BY0B6 Microcontroller from STMicroelectronics

The ST7FLIT10BY0B6 is a high-performance, 8-bit microcontroller that comes from the well-known STMicroelectronics' ST7 family. Designed with a focus on flexibility and reliability, this microcontroller is suitable for a wide range of applications, especially in the automotive and industrial sectors where robustness and low power consumption are critical requirements.

At the heart of the ST7FLIT10BY0B6 is a robust 8-bit CPU core operating at a frequency of up to 8 MHz. This core is capable of delivering 8 MIPS, ensuring swift execution of complex algorithms and control tasks. The microcontroller is equipped with 4KB of Flash memory, which is particularly beneficial for applications requiring program storage that is both secure and adaptable. The Flash memory technology also allows for in-application programming and in-circuit programming, enabling easy updates and firmware upgrades without the need for expensive and time-consuming equipment changes.

In addition to its Flash memory, the ST7FLIT10BY0B6 features 128 bytes of RAM for data processing and 128 bytes of EEPROM. The EEPROM provides non-volatile memory for critical data storage, ensuring data retention even after power cycles. This is particularly useful for storing calibration data, user settings, or any other data that must be preserved when the device is powered off.

The microcontroller's I/O capabilities include 15 multifunctional bidirectional I/O lines, allowing for versatile connection to sensors, actuators, and other peripherals. These I/O lines are highly configurable, supporting various modes such as open-drain, push-pull, and high sink current, which provides designers with the flexibility to address different application needs.

Additional features of the ST7FLIT10BY0B6 include a 10-bit ADC with 7 channels, which enables accurate analog signal measurement, an 8-bit timer with PWM capability for precise timing and control, and a watchdog timer to ensure system reliability and prevent software lock-up. The microcontroller also supports a wide operating voltage range from 3.3V to 5.5V, which is essential for compatibility with various power supplies and battery-operated devices.

The ST7FLIT10BY0B6 is available in a 20-pin SOIC package, making it a compact solution for space-constrained applications. Its robust feature set and flexible design options make it a go-to choice for engineers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess