Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR),Cut Tape (CT)
Terminal Type Angled - 90°, Flag
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line), Right Angle
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.090" ~ 0.140" (2.29mm ~ 3.56mm)
Base Product Number 60290
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A27650-ND,2266-60290-2TR,602902,-60290-2-SI,60290-2-ND,A27650TR,A27650CT,A27650
Standard Package 3,000
Win Source Part Number 1013632-60290-2
Ultra Librarian 3D Model Ultra Librarian 60290-2 CAD Model

Description

The TE Connectivity AMP Connectors 1013632-60290-2 is a package of 3,000 female terminals with an angled - 90° flag and crimp termination.

  • Quantity: 3,000
  • Terminal Type: Female
  • Angle: 90° Flag
  • Termination: Crimp
  • Wire Gauge: 14-18 AWG
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Insulation: Non-Insulated
  • Insulation Diameter: 0.090" ~ 0.140" (2.29mm ~ 3.56mm)
  • Mounting: Free Hanging (In-Line) or Right Angle
  • ECCN: EAR99
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Phoenix Contact
CONN RING CIRC 10-14AWG M10
Need more? Email Us
ECAD model for 3240087
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=8.33MM
Need more? Email Us
ECAD model for 2703-2-00-01-00-00-07-0
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for RV14-10Q
Panduit Corp
CONN RING CIRC 14-18AWG #1/4
Need more? Email Us
ECAD model for P14-14R-C
TE Connectivity
CONN TERM RECT TONG 10-12 AWG #5
Need more? Email Us
ECAD model for 327954
TE Connectivity
CONN RING CIRC 4AWG #1/4 CRIMP
Lowest to $6.6833
ECAD model for 54748-1
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 8-33457-1
3M
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for MNG14-10RK

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3526 $51.1270
350+ $0.2893 $101.2550
540+ $0.2803 $151.3620
740+ $0.2712 $200.6880
955+ $0.2622 $250.4010
1,280+ $0.2351 $300.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 94 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention