EN
  • EN
  • DE

P80C851FBA

Part No P80C851FBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontroller with on-chip EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343335-P80C851FBA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C851FBA CAD Model

Description

The NXP P80C851FBA is a high-performance microcontroller that is part of the 80C51 microcontroller family. This 8-bit microcontroller combines a versatile 8-bit CPU with Flash on a monolithic chip. It is designed to offer both flexibility and high performance in various embedded control applications.

Key Features

  • CPU: 8-bit microcontroller architecture which ensures compatibility with the industry-standard 80C51 instruction set.
  • Memory: Equipped with Flash memory, the P80C851FBA provides ample space for application code storage and in-system programmability for firmware updates and data storage.
  • Speed: With a clock frequency of up to 24 MHz, it delivers high-speed performance for a wide range of applications.
  • I/O Ports: Multiple I/O ports enable the microcontroller to interface with other peripherals and devices, enhancing its capability to control various electronic components.
  • Power Management: The device includes power control modes such as idle and power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • Timer/Counters: Built-in timer/counters facilitate precise event timing and pulse-width modulation, which is essential for tasks that require accurate timing control.
  • Serial Communication: The P80C851FBA supports serial communication via a full-duplex UART, enabling easy data exchange with other microcontrollers and computers.
  • Interrupt System: An efficient interrupt system allows for quick response to external events, improving the microcontroller's real-time performance.

Applications

The NXP P80C851FBA microcontroller is suitable for a broad range of applications, including but not limited to, industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and varied tasks within these fields.

Conclusion

Overall, the NXP P80C851FBA is a reliable and versatile microcontroller that provides the necessary features and performance for sophisticated embedded control systems. Its compatibility with the 80C51 family ensures that developers have access to a wealth of existing resources and software, making it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess