EN
  • EN
  • DE

ST7FLI49K2T6

Part No ST7FLI49K2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Base Product Number ST7
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263238-ST7FLI49K2T6
Ultra Librarian 3D Model Ultra Librarian ST7FLI49K2T6 CAD Model

Description

Introducing the ST7FLI49K2T6 Microcontroller from STMicroelectronics

The ST7FLI49K2T6 is a cutting-edge microcontroller produced by STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the ST7 family, renowned for its robust architecture, versatility, and efficiency, making it an ideal choice for both industrial and consumer applications.

Key Features

  • Core: The ST7FLI49K2T6 is built on an 8-bit CPU core, operating at a maximum frequency of 8 MHz. This provides a good balance between processing power and power consumption, suitable for tasks that require moderate computational capabilities.
  • Memory: It comes equipped with 8KB of Flash program memory, ensuring ample space for application code. Additionally, it has 384 bytes of RAM and 256 bytes of EEPROM, which can be used for data storage and retention across power cycles.
  • I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, which can be programmed to handle various peripheral functions, offering flexibility in interfacing with external devices.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 12 channels allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: It includes an array of timers, including a main timer, two 16-bit timers with PWM capability, and a watchdog timer, supporting complex timing operations and system integrity checks.
  • Communication Interfaces: The ST7FLI49K2T6 supports SPI and I²C communication protocols, enabling connectivity with a variety of peripheral devices and facilitating data transfer between integrated circuits.
  • Supply Voltage: It operates over a wide range of supply voltages from 3.0V to 5.5V, providing flexibility in different power environments and compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh environmental conditions.

The ST7FLI49K2T6 also incorporates advanced security features, such as a programmable read-out protection, to safeguard intellectual property and prevent unauthorized access to the code stored in the Flash memory.

Whether you're developing applications in the automotive, consumer, or industrial sectors, the ST7FLI49K2T6 from STMicroelectronics offers the functionality, reliability, and adaptability needed to meet the demands of your embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess