EN
  • EN
  • DE
  • IT

ST7FLI19BF1U6TR

Part No ST7FLI19BF1U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Reel - TR
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VQFN Exposed Pad
Family Name ST7FL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897857-ST7FLI19BF1U6TR
Ultra Librarian 3D Model Ultra Librarian ST7FLI19BF1U6TR CAD Model

Description

ST7FLI19BF1U6TR Microcontroller by STMicroelectronics

The ST7FLI19BF1U6TR is a robust 8-bit microcontroller from the acclaimed ST7 family, produced by STMicroelectronics, a leader in semiconductor solutions. This microcontroller is designed to offer a perfect blend of performance, efficiency, and cost-effectiveness for a wide range of applications. The product is particularly well-suited for automotive and industrial applications due to its high reliability and advanced features.

Key Features:

  • Core: The ST7FLI19BF1U6TR features a high-performance 8-bit CPU core with a maximum clock frequency of 8 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 8KB of Flash memory for program storage, which is both reliable and reprogrammable, ensuring flexibility in software development and updates. Additionally, 384 bytes of RAM are included for efficient data manipulation.
  • Peripherals: A variety of integrated peripherals enhance the functionality of this microcontroller, including 10-bit ADC, multiple 16-bit timers, and a synchronous serial communication (SSC) interface for streamlined data exchange.
  • I/O Ports: The device offers up to 28 programmable I/O lines, allowing for versatile connectivity and control options for external devices.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V makes the ST7FLI19BF1U6TR suitable for a diverse set of power environments, ensuring adaptability to different system power supplies.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, this microcontroller is built to withstand harsh environmental conditions, making it ideal for automotive and industrial applications.
  • Packaging: The ST7FLI19BF1U6TR is available in a TSSOP20 package, which is known for its compact footprint and suitability for space-constrained applications.

STMicroelectronics has ensured that the ST7FLI19BF1U6TR microcontroller is not only powerful but also easy to integrate and program, with support for in-circuit programming and debugging. This, combined with its robust feature set, makes it an excellent choice for designers looking to create sophisticated systems with minimal overhead and maximum reliability.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess