EN
  • EN
  • DE

ST7FL38F2MAE

Part No ST7FL38F2MAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / ST7 ST7 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 384 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number ST7FL
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1318640-ST7FL38F2MAE
Ultra Librarian 3D Model Ultra Librarian ST7FL38F2MAE CAD Model

Description

The ST7FL38F2MAE is a highly integrated microcontroller from STMicroelectronics that is part of the ST7 family, designed for automotive and industrial applications. This 8-bit MCU is built on a high-performance core and includes a wide variety of features that make it suitable for a broad range of applications.

Key Features

  • Core: 8-bit CPU core with up to 16 MHz clock speed, offering a good balance between performance and power consumption.
  • Memory: Comes with 8 KB of Flash program memory, which is highly reliable and suited for both parallel and serial programming modes. It also includes 384 bytes of RAM for efficient data handling.
  • EEPROM: 256 bytes of EEPROM with high endurance, providing reliable data storage for critical parameters and settings.
  • I/O Ports: Provides 27 I/O ports, which are highly configurable and include interrupt capability, offering flexibility in peripheral control and user interface design.
  • Timers: Features an advanced control timer, a standard timer, and a watchdog timer, allowing for precise event management and system integrity checks.
  • Communication: Equipped with a synchronous serial communication (SSC) interface, which supports multiple communication protocols, making it ideal for embedded systems that require robust data exchange.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with 7 channels, enabling the MCU to interface with analog sensors and convert their signals to digital data for processing.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, making it versatile for use in various power environments.
  • Temperature Range: Designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The ST7FL38F2MAE microcontroller is ideal for automotive applications, including body controllers, dashboards, and immobilizers. It is also well-suited for industrial control systems, home appliances, and personal electronics, where reliable operation and a variety of I/O options are necessary.

Support and Resources

STMicroelectronics provides extensive support for the ST7FL38F2MAE, including development tools, software libraries, and documentation to assist engineers in rapid development and deployment of their applications. Additionally, the microcontroller is supported by the ST Visual Develop (STVD) environment and the ST7 software library, which includes a range of routines and drivers to streamline the development process.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess