Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Function Power Line Networking System-On-Chip
Interface UART
Number of Circuits 1
Voltage - Supply 8V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN-EP (7x7)
Base Product Number ST7570
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 343981-ST7570
Ultra Librarian 3D Model Ultra Librarian ST7570 CAD Model

Description

ST7570 Power Line Communication System-on-Chip

The ST7570 is a fully integrated Power Line Communication (PLC) System-on-Chip (SoC) designed by STMicroelectronics to meet the rigorous demands of smart grid applications. This innovative SoC combines a high-performance PLC modem with a wide range of features to facilitate robust and reliable communication over the electrical power lines.

The ST7570 is compliant with the IEC 61334-5-1 standard for Spread Frequency Shift Keying (S-FSK) modulation and demodulation, ensuring interoperability with other compliant devices in the smart grid ecosystem. This makes it an ideal choice for applications such as automatic meter reading, energy management, home automation, and street light control.

Key Features:

  • Integrated Analog Front-End (AFE): The AFE includes a programmable gain amplifier and an analog-to-digital converter, providing high sensitivity and dynamic range.
  • On-Chip Modem: The built-in S-FSK modem supports data rates up to 2.4 kbps, allowing for efficient data transmission over power lines.
  • Flexible Microcontroller Interface: The SoC can be interfaced with a variety of microcontrollers via SPI or UART, offering design flexibility.
  • Low Power Consumption: Designed for energy-efficient operation, the ST7570 features a power-saving standby mode, making it suitable for battery-operated devices.
  • Built-in Error Detection: With forward error correction and cyclic redundancy check capabilities, the ST7570 ensures data integrity during transmission.

The ST7570 also includes a range of diagnostic tools and software support to simplify development and speed up time-to-market. Developers can leverage STMicroelectronics' comprehensive suite of development tools and software libraries to customize and optimize their designs for different applications.

Overall, the ST7570 is a versatile and powerful solution for any developer looking to integrate PLC capabilities into their smart grid or home automation products. Its robust feature set, compliance with industry standards, and support from STMicroelectronics make it a top choice for reliable communication over power lines.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for 1242AV4
Agere Systems
Lowest to $54.8502
ECAD model for T7230AML
Broadcom Limited
INTEGRATED GBE MOBILE MAC/PHY
Lowest to $7.5301
ECAD model for BCM5751KFB
Infineon Technologies
Need more? Email Us
ECAD model for PEB31666HV1.2
Cypress Semiconductor Corp
Lowest to $817.4841
ECAD model for BCM56440XB0IFSB
Microchip Technology
IC ECHO CANCELLER DUAL 28PLCC
Lowest to $28.7987
ECAD model for MT9122AP1
Broadcom Limited
DUAL 10/100/1000BASE-T CONTROLLER WITH INTEGRATED TRANSCEIVER / Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 300-Pin HBGA
Lowest to $2.7282
ECAD model for BCM5704CKFB
Cypress Semiconductor Corp
Lowest to $411.0776
ECAD model for BCM56680B1KFSB
Cypress Semiconductor Corp
Framer 5V 100-Pin TQFP / 200 MBaud HOTLink? Transceiver
Lowest to $162.9851
ECAD model for CY7C924ADX-AI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3284 $66.6420
12+ $10.9362 $131.2344
19+ $10.5945 $201.2955
26+ $10.2527 $266.5702
33+ $9.9110 $327.0630
44+ $8.8857 $390.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention