ST72T25G1M6 Microcontroller by STMicroelectronics
The ST72T25G1M6 is a robust 8-bit microcontroller from the reputable STMicroelectronics, which is specifically designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is a part of the ST7 family, known for their reliability and flexibility in various industrial and consumer products.
The ST72T25G1M6 is equipped with a 16 MHz high precision internal oscillator, providing the necessary clock speed for tasks that require quick processing and real-time responses. With 2KB of RAM and 25KB of flash memory, it provides ample space for program storage and efficient data management, making it suitable for moderately complex applications.
One of the key features of this microcontroller is its advanced I/O capabilities. It includes 28/32 programmable I/O lines, which can be configured to handle a variety of peripheral functions. These I/O lines are highly flexible, allowing designers to connect the microcontroller to sensors, actuators, and other components with ease.
For communication purposes, the ST72T25G1M6 offers a rich set of peripherals, including an SPI (Serial Peripheral Interface), an I2C interface, and a UART (Universal Asynchronous Receiver/Transmitter) for serial communication. This makes it easy to integrate the microcontroller into systems that require data exchange with other devices or components.
Enhanced by a 10-bit ADC (Analog to Digital Converter) with up to 11 channels, the ST72T25G1M6 can accurately convert analog signals to digital, which is vital for sensor reading and control applications. Additionally, its single 16-bit timer, two 8-bit timers, and a watchdog timer provide excellent timing control for various tasks.
Security and system integrity are also a focus for this microcontroller, which includes options like a programmable low-voltage detector and an auxiliary voltage detector to prevent system failures due to power issues. Moreover, the ST72T25G1M6 supports in-circuit programming and in-application programming, making it easier for developers to update firmware and manage the product lifecycle.
Overall, the ST72T25G1M6 microcontroller is a versatile and reliable component for designers who require a balance between performance, memory capacity, and advanced features in their embedded systems.