ST72T251G2M6 Microcontroller by STMicroelectronics
The ST72T251G2M6 is a robust and versatile microcontroller designed by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of embedded applications.
Key Features
- Core: The ST72T251G2M6 is built around an 8-bit CPU, offering a perfect balance between processing power and energy efficiency, making it suitable for low-power and battery-operated devices.
- Memory: It comes with 2KB of RAM and 6KB of flash memory, providing ample space for application code and data storage. The flash memory is in-system programmable, which allows for firmware updates and easy prototyping.
- I/O Ports: The device features 28/32 programmable I/O lines that are highly flexible, providing designers with a variety of options for interfacing with peripherals and other components.
- Timers: Equipped with an array of timers, including a main timer, a watchdog timer, and two 16-bit timers, the ST72T251G2M6 can handle complex timing tasks and pulse width modulation (PWM) for motor control applications.
- Communication: It supports serial communication via an SPI and an SCI interface, making it easy to integrate into systems requiring serial data exchange.
- Operating Voltage: The microcontroller operates within a voltage range of 3.8V to 5.5V, ensuring compatibility with a variety of power supply configurations.
- Temperature Range: With an operating temperature range from -40°C to +85°C, the ST72T251G2M6 is designed to perform reliably in harsh environments.
Applications
The ST72T251G2M6 is an excellent choice for a multitude of applications that require a dependable and flexible microcontroller. It is widely used in automotive, industrial control systems, home appliances, consumer electronics, and many other embedded systems where a small footprint and low power consumption are critical.
Quality and Support
STMicroelectronics provides extensive support for the ST72T251G2M6, including technical documentation, development tools, and software libraries. The company's commitment to quality ensures that this microcontroller meets the stringent requirements of the industry, providing a reliable solution for your embedded projects.