EN
  • EN
  • DE

ATMXT2952TC01C2U

Part No ATMXT2952TC01C2U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001607-ATMXT2952TC01C2U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT2952TC01C2U CAD Model

Description

The ATMXT2952TC01C2U is a high-performance touchscreen controller from Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to facilitate sophisticated touch interfaces on screens up to 15 inches, making it ideal for use in automotive, industrial, and consumer applications where reliability and responsiveness are critical.

Key Features

  • Touchscreen Size Support: Capable of driving touch interfaces on screens up to 15 inches, providing versatility for various applications.
  • Technology: Utilizes Microchip’s maXTouch® technology to deliver superior touch performance and noise immunity.
  • Communication: Features a high-speed I2C interface and a USB 2.0 full-speed compatible interface for communication with the host processor.
  • Power Efficiency: Designed with power efficiency in mind, supporting low-power modes for reduced energy consumption.
  • Robust Design: Offers robust operation against water and moisture, ensuring reliable performance in challenging environments.
  • Gesture Recognition: Supports common touch gestures, enhancing user interaction with the device.
  • Self and Mutual Capacitance Sensing: Capable of both self and mutual capacitance sensing to accurately detect and track multiple touch points simultaneously.

Applications

With its advanced features, the ATMXT2952TC01C2U is well-suited for a wide range of applications. These include:

  • Automotive infotainment and navigation systems
  • Industrial control panels and human-machine interfaces (HMIs)
  • Interactive kiosks and point-of-sale (POS) systems
  • Smart home devices and home automation panels
  • Medical devices with touch interface requirements

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATMXT2952TC01C2U is no exception. It is manufactured to high standards to ensure consistent performance and reliability in a variety of settings and conditions. With Microchip's support and extensive resources, designers can confidently integrate this touch controller into their next-generation touch-enabled products.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess