EN
  • EN
  • DE

ST72T141K2B6

Part No ST72T141K2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH ELECTRIC-MOTOR CONTROL, ADC, 16-BIT TIMERS, SPI INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, Motor Control PWM, POR, PWM, WDT
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-SDIP (0.400", 10.16mm)
RoHS State Request Verification
Win Source Part Number 1260427-ST72T141K2B6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72T141K
Introduction Date December 15, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72T141K2B6 CAD Model

Description

Introducing the ST72T141K2B6 from STMicroelectronics

The ST72T141K2B6 is a robust and versatile microcontroller unit (MCU) designed by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This MCU is part of the ST7 family, which is renowned for its high performance and integration features tailored for a wide range of applications.

The ST72T141K2B6 is built on a high-performance 8-bit architecture and operates at a maximum frequency of 8 MHz. It comes with 2 KB of on-chip Flash program memory, which is ideal for applications that require a compact, yet powerful microcontroller. The Flash memory technology ensures that the device is not only reliable but also provides flexibility with re-programmability, making it a perfect choice for iterative development and in-field firmware updates.

This MCU includes 128 bytes of RAM, providing sufficient space for temporary data storage and efficient handling of computational tasks. The inclusion of EEPROM with a size of 128 bytes adds to its non-volatile memory capabilities, allowing for the storage of critical data that must be preserved across power cycles.

The ST72T141K2B6 is equipped with a range of peripherals that enhance its functionality. It features a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals into digital values for processing. The device also boasts multiple 16-bit timers, which are essential for precise event timing and pulse width modulation (PWM) for motor control and other timing-critical applications.

Connectivity is another strong suit of the ST72T141K2B6, as it includes a serial communication interface (SCI) that facilitates serial data exchange with other devices. This is particularly useful for embedded systems that require communication with external modules, sensors, or other MCUs.

Overall, the ST72T141K2B6 is a reliable and feature-rich microcontroller that offers an excellent balance of processing power, memory, and peripherals. Its robust design and comprehensive feature set make it an ideal choice for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more.

For detailed technical specifications and application support, visit STMicroelectronics' official website or consult the ST72T141K2B6 datasheet.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess