Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 16
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0µin (0.30µm)
Insulation Color Gray
Insulation Height 0.425" (10.80mm)
Contact Length - Post 0.110" (2.79mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Polarizing Key
Current Rating (Amps) 1A
Voltage Rating 1000V
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627340-8516-4500PL
Ultra Librarian 3D Model Ultra Librarian 8516-4500PL CAD Model

You May Also Be Interested in

3M
CONN RCPT 32POS 0.079 GOLD PCB
Need more? Email Us
ECAD model for 150232-6002-RB
Harwin Inc.
CONN RCPT 10POS 0.049 GOLD SMD
Need more? Email Us
ECAD model for G125-FS11005L0P
3M
CONN RCPT 34POS 0.1 GOLD PCB
Lowest to $10.2893
ECAD model for 8534-4500PL
HARTING
HAR-FLEX STRAIGHT FEMALE 6.25MM,
Need more? Email Us
ECAD model for 15210182601000
Samtec Inc.
CONN RCPT 20POS GOLD PCB
Lowest to $16.5392
ECAD model for MPSC-02-16-02-7.70-01-L-V
Mill-Max Manufacturing Corp.
CONN RCPT 64POS 0.1 GOLD PCB
Need more? Email Us
ECAD model for 315-93-164-41-001000
TE Connectivity
CONN RCPT 114POS 0.05 GOLD SMD
Need more? Email Us
ECAD model for 2102061-9
TE Connectivity
CONN HDR 6POS 0.25 TIN PCB
Need more? Email Us
ECAD model for 770262-1
HARTING
HAR-FLEX STRAIGHT FEMALE 6.25MM,
Need more? Email Us
ECAD model for 15210242601000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention