The ST72P561MRS is a versatile and powerful microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require reliable and efficient control solutions. This microcontroller is part of the ST7 family, which is known for its high-performance architecture, robust feature set, and flexible peripheral options.
Key Features
- Core: The ST72P561MRS boasts an 8-bit CPU core that operates at a maximum frequency of 8 MHz, delivering the computational power needed for complex tasks.
- Memory: It comes equipped with 60K bytes of program memory (Flash) and 2K bytes of data EEPROM, providing ample storage for both application code and data.
- I/O Ports: The microcontroller features 48 I/O lines that can be configured to handle various input and output operations, making it highly adaptable to different hardware setups.
- Timers: With three 16-bit timers, the ST72P561MRS can manage multiple timing-related tasks simultaneously, such as pulse width modulation (PWM) for motor control or time-sensitive protocol handling.
- Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration with other components and peripheral devices.
- ADC: An integrated 10-bit analog-to-digital converter with up to 16 multiplexed channels provides precise measurement capabilities for sensor data and analog signals.
- Supply Voltage: The microcontroller operates over a wide range of supply voltages from 4.5V to 5.5V, ensuring stable performance across various power conditions.
Applications
The ST72P561MRS is ideal for a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Home appliances
- Consumer electronics
- Embedded systems
With its robust set of features and capabilities, the ST72P561MRS from STMicroelectronics is a reliable choice for designers and engineers looking to develop sophisticated and efficient control systems.