ON Semiconductor MC14049UBCPG Overview
The MC14049UBCPG from ON Semiconductor is a versatile hex inverter IC designed to cater to a wide array of applications requiring logic level conversion and signal inversion. This integrated circuit is built upon CMOS technology, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for battery-operated devices and noise-sensitive applications.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Supply Voltage Range: 3V to 18V
- Logic Level - High: 3.5V (Min) @ Vcc = 10V
- Logic Level - Low: 1.5V (Max) @ Vcc = 10V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Through Hole
- Package / Case: 16-DIP (0.300", 7.62mm)
Applications
The MC14049UBCPG is suitable for a variety of digital applications, including:
- Logic level conversion for interfacing TTL or NMOS outputs with High-Speed CMOS inputs
- Signal inversion for digital signal processing
- Waveform generation
- Complex logic circuit implementations
- Automotive, consumer electronics, and telecommunications
Performance and Durability
ON Semiconductor's MC14049UBCPG is designed to deliver consistent performance even under harsh conditions. The wide operating temperature range ensures reliability across various environments. Its through-hole mounting design provides a sturdy connection to the PCB, which is vital for applications that may encounter mechanical stress or vibration.
Quality and Reliability
ON Semiconductor is a trusted name in the industry, known for its commitment to quality. The MC14049UBCPG is no exception and is manufactured to meet the company's high standards for reliability and performance, ensuring customer satisfaction for a broad spectrum of electronic designs.