EN
  • EN
  • DE

SY10E167JZ

Part No SY10E167JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC / Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E167
Other Names 576-2500,-576-2500,SY10E167JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256976-SY10E167JZ
Ultra Librarian 3D Model Ultra Librarian SY10E167JZ CAD Model

Description

The SY10E167JZ is a high-performance integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product belongs to Microchip's family of high-speed, low-power consumption semiconductor devices, specifically tailored for demanding applications that require fast and reliable digital data processing.

Key Features

  • High-Speed Performance: The SY10E167JZ is engineered to deliver exceptional speed, making it suitable for high-frequency operations in a variety of applications.
  • Low Power Consumption: Despite its fast operation, the device is designed to maintain low power consumption, enhancing its suitability for power-sensitive designs.
  • Versatility: This product can be utilized in multiple applications, including telecommunications, data communications, and computing systems, due to its flexible performance characteristics.
  • Durability: Built with high-quality materials, the SY10E167JZ is robust and reliable, ensuring long-term performance even in challenging conditions.

Applications

The versatility of the SY10E167JZ makes it an ideal choice for a wide range of applications. It is particularly well-suited for use in high-speed data transmission systems, where its ability to handle rapid data flows can be fully leveraged. Additionally, it finds its place in the heart of complex digital signal processing units and various computing interfaces that demand high-speed data manipulation.

Technical Specifications

The SY10E167JZ is built to meet stringent technical requirements, ensuring compatibility and performance in diverse electronic systems. Its specifications include a robust operating temperature range and adherence to industry standards for electronic components. Users can expect reliable performance under various environmental conditions, making it a resilient choice for both commercial and industrial applications.

Conclusion

In summary, Microchip Technology's SY10E167JZ is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. Its combination of speed, efficiency, and reliability makes it a top contender for designers and engineers looking to enhance the capabilities of their digital systems. Whether it's for telecommunications, data processing, or advanced computing, the SY10E167JZ is designed to exceed expectations and deliver consistent results.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess