EN
  • EN
  • DE

ST72P262M6

Part No ST72P262M6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP24
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756906-ST72P262M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72P262M6 CAD Model

Description

The ST72P262M6 is a robust and versatile microcontroller (MCU) from the reputable semiconductor manufacturer STMicroelectronics. Designed for a broad range of applications, this MCU is built on a high-performance architecture that delivers efficient operation and multitasking capabilities.

Key Features

  • Core: The ST72P262M6 is powered by an 8-bit ST7 CPU core, which provides a perfect balance between processing power and power consumption, making it ideal for cost-sensitive applications requiring complex algorithms and control tasks.
  • Memory: Equipped with 6KB of Flash program memory, it offers ample space for application code, which is complemented by 256 bytes of RAM for temporary data storage and efficient task handling.
  • Peripherals: A wide array of integrated peripherals enhances the functionality of the MCU, including a 10-bit ADC (Analog to Digital Converter), multiple timers, and a synchronous serial communication interface.
  • I/O Ports: The device features 28 I/O pins, providing the flexibility to connect a variety of external devices and enabling the MCU to handle complex user interfaces and sensor networks.
  • Operating Voltage: The MCU operates over a range of 3.0V to 5.5V, ensuring compatibility with both 3.3V and 5V systems and allowing for flexible power supply design.
  • Low Power Modes: To conserve energy, the ST72P262M6 includes several low power modes, such as Halt and Active Halt modes, which significantly reduce power consumption during idle periods.

Applications

The ST72P262M6 is suitable for a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Development Support

STMicroelectronics provides comprehensive development support for the ST72P262M6, including software libraries, development tools, and evaluation boards. This support helps to accelerate the design process and bring products to market faster.

With its combination of performance, integrated features, and support, the ST72P262M6 is an excellent choice for designers looking to create sophisticated and reliable products with a competitive edge in today's market.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess