EN
  • EN
  • DE

ST72F63BD6U1TR

Part No ST72F63BD6U1TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40QFN / MCU 8-bit ST7 CISC 32KB Flash 5V 40-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 12x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-VFQFN Exposed Pad
Win Source Part Number 795552-ST72F63BD6U1TR
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F63BD6
Introduction Date December 15, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F63BD6U1TR CAD Model

Description

The ST72F63BD6U1TR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide range of applications. This microcontroller is part of the ST7 family, which is well-known for its high integration, real-time capabilities, and ease of use in developing complex embedded systems.

Key Features

  • CPU: The ST72F63BD6U1TR is built around a high-performance 8-bit core, operating at a maximum frequency of 16 MHz, which is suitable for managing complex operations in embedded systems.
  • Memory: It comes with 8KB of Flash program memory, ensuring ample space for application code, and 384 bytes of RAM for efficient data handling.
  • Peripherals: A variety of integrated peripherals are included, such as a 10-bit ADC (Analog to Digital Converter), dual 16-bit timers, an I2C interface, and a synchronous serial communication (SSC) interface, which enhance the microcontroller's functionality and reduce system costs by minimizing external component requirements.
  • I/O Ports: The device features 28/32 programmable I/O lines, allowing for flexible connection to external devices and user interfaces.
  • Operating Voltage: It operates over a wide range of supply voltages from 3.0 V to 5.5 V, accommodating various power supply conditions.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The ST72F63BD6U1TR is available in a TSSOP20 package, which is ideal for space-constrained applications.

Applications

The ST72F63BD6U1TR is versatile and can be used in a multitude of applications, including but not limited to automotive systems, industrial controls, home appliances, and consumer electronics. Its robust set of features and peripherals make it particularly well-suited for tasks that require accurate analog measurements, complex timing functions, and reliable data communication.

With its combination of performance, integrated features, and ease of development, the ST72F63BD6U1TR microcontroller is an excellent choice for designers seeking a cost-effective and flexible solution for their embedded projects.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess