EN
  • EN
  • DE

ST72F561R9T6

Part No ST72F561R9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 212216-ST72F561R9T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F561R9T6 CAD Model

Description

ST72F561R9T6 Microcontroller by STMicroelectronics

The ST72F561R9T6 is a robust 8-bit microcontroller from the reputable semiconductor manufacturer, STMicroelectronics. Designed to offer a perfect blend of performance and efficiency, this microcontroller is part of the ST7 family, which is renowned for its high reliability and versatile features tailored for a wide range of applications.

At the heart of the ST72F561R9T6 lies a high-performance 8-bit CPU operating at a maximum frequency of 16 MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. The microcontroller comes equipped with 60 KB of Flash program memory, ensuring ample space for your application code and data storage needs. Additionally, the 4 KB of RAM facilitates smooth operation and data processing.

One of the key features of the ST72F561R9T6 is its rich set of peripherals. It includes advanced I/O capabilities with up to 70 multifunctional bidirectional I/O lines, providing the flexibility to interface with a broad range of external devices. The microcontroller also boasts multiple communication interfaces, including a synchronous serial communication (SSC) interface, which is ideal for audio applications and complex communication protocols.

For enhanced data acquisition, the ST72F561R9T6 incorporates a 10-bit analog-to-digital converter (ADC) with up to 16 channels. This allows for precise measurement of analog signals, making it suitable for sensor interfacing and control systems. The device also features a dual timer with PWM output and an 8-bit Lite Timer, offering robust timing and control options.

Safety and system integrity are paramount, and the ST72F561R9T6 addresses these concerns with an in-circuit programming and in-application programming (ICP/IAP) capability via the single-wire interface module (SWIM). This ensures easy updates and maintenance of the firmware. Additionally, the microcontroller integrates a watchdog timer to prevent system malfunctions and an oscillator failure detection system to ensure stable operation.

In conclusion, the ST72F561R9T6 from STMicroelectronics is a feature-rich and versatile microcontroller that is ideal for a wide range of industrial, automotive, and consumer applications. Its robust architecture, combined with a comprehensive set of peripherals, makes it a reliable and cost-effective solution for embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess