EN
  • EN
  • DE
  • IT

MC9S12XEQ384MAL

Part No MC9S12XEQ384MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Part Number Series MC9S12XEQ384
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811810-MC9S12XEQ384MAL
Ultra Librarian 3D Model Ultra Librarian MC9S12XEQ384MAL CAD Model

Description

The NXP MC9S12XEQ384MAL is a highly integrated, 16-bit microcontroller product from NXP Semiconductors designed for automotive and industrial applications. It is part of the HCS12X family of microcontrollers which are known for their robust design, exceptional performance, and flexibility.

This microcontroller is built on NXP's HCS12X core, which operates at up to 50 MHz, and includes a rich set of features and peripherals. The MC9S12XEQ384MAL boasts 384 KB of on-chip enhanced flash memory, 32 KB of RAM, and 4 KB of EEPROM, making it suitable for applications requiring complex program algorithms and data storage without the need for additional external memory.

Among its array of peripherals, the MC9S12XEQ384MAL includes two Serial Communication Interface (SCI) modules, three Serial Peripheral Interface (SPI) modules, and an Inter-Integrated Circuit (I²C) bus interface. These communication interfaces facilitate seamless integration with other components in complex embedded systems. Additionally, it offers eight-channel 16-bit Timer Module (TIM), an eight-channel 10-bit Analog-to-Digital Converter (ADC), and a 2-channel 8-bit Digital-to-Analog Converter (DAC) to support a wide range of analog and timing-related tasks.

The device also features a rich set of input/output options with 59 General Purpose Input/Output (GPIO) pins, which are highly configurable to meet the specific needs of the application. Its robust design includes a single-wire background debug mode, providing a straightforward development experience.

Safety and reliability are paramount in automotive and industrial applications; hence, the MC9S12XEQ384MAL incorporates features such as a watchdog timer, low-voltage detection, and loss-of-clock detection circuitry. These features ensure stable and reliable operation under varying conditions.

The microcontroller is available in a 112-pin LQFP package and is designed to operate within the extended temperature ranges typical in automotive environments. Its combination of processing power, memory, and peripherals, along with its robust operational capabilities, make the NXP MC9S12XEQ384MAL an excellent choice for engineers looking for a microcontroller that can meet the demanding requirements of advanced automotive and industrial applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess