Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 8 b
Interface CAN, SPI
Max Frequency 8 MHz
Max Power Dissipation 500 mW
Memory Size 60 kB
Memory Type FLASH
Number of Pins 32
Number of Programmable I/O 24
Number of Timers/Counters 5
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 2 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1096594-ST72F561K9TBTXE
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F561K9TBTXE CAD Model

Description

The ST72F561K9TBTXE is a high-performance microcontroller unit (MCU) from STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, designed to deliver a powerful combination of real-time capabilities, digital signal processing, and low-power consumption, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The device features an 8-bit core processor, which operates at a maximum frequency of 8 MHz, providing a balanced performance for embedded systems.
  • Memory: Equipped with 60KB of Flash program memory, the ST72F561K9TBTXE ensures ample space for complex applications and software updates without the need for external memory components.
  • RAM: It comes with 2KB of RAM, which enables efficient handling of runtime data and buffer storage.
  • I/O Ports: The MCU provides 54 multifunctional input/output (I/O) ports, giving developers the flexibility to connect a wide array of peripherals and interface with various electronic components.
  • Advanced Peripherals: Onboard features include an 8-channel, 10-bit analog-to-digital converter (ADC), two 16-bit timers, a synchronous serial communication interface, and a watchdog timer for system reliability.
  • Operating Voltage: The operating voltage range of 4.5V to 5.5V allows for stable operation in environments with fluctuating power supplies.
  • Temperature Range: A wide industrial temperature range from -40°C to 85°C ensures robust performance under extreme conditions.
  • Packaging: The MCU is available in a 80-pin TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications.

Applications

The versatility of the ST72F561K9TBTXE makes it a prime choice for applications such as automotive control systems, industrial automation, home appliances, and personal electronics. Its robust feature set supports complex control tasks and interfacing with multiple peripheral devices, ensuring developers can create sophisticated and reliable products.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The ST72F561K9TBTXE is backed by the company's extensive technical support and documentation, ensuring that engineers have access to the resources they need to successfully integrate this MCU into their designs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention