EN
  • EN
  • DE

MAX242EPN+

Part No MAX242EPN+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 18-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 18-DIP (0.300", 7.62mm)
Manufacturer Device Package 18-PDIP
Win Source Part Number 135132-MAX242EPN+
Ultra Librarian 3D Model Ultra Librarian MAX242EPN+ CAD Model

Description

Maxim Integrated MAX242EPN+ RS-232 Interface IC

The MAX242EPN+ from Maxim Integrated is a high-performance RS-232 Interface IC designed to meet the communication needs of various digital devices that require reliable serial data transmission. This integrated circuit is particularly suitable for applications where space and power efficiency are critical, making it an ideal choice for portable, battery-powered devices such as laptops, PDAs, and telecommunications equipment.

Featuring a dual driver/receiver configuration, the MAX242EPN+ offers a robust serial communication interface that is compliant with the TIA/EIA-232-F standard. It operates from a single +5V power supply, minimizing power consumption and simplifying power management within the system. The device is capable of transmitting data at rates up to 120kbps, ensuring swift and efficient data exchange for a wide range of applications.

The MAX242EPN+ comes in a 16-pin plastic DIP package, providing a compact footprint that is easy to integrate into existing designs. It is equipped with a proprietary low-dropout transmitter output stage, delivering a ±5V output swing while maintaining a +5V supply. This feature allows for full RS-232 voltage levels, ensuring compatibility with legacy systems and devices that require standard voltage levels for communication.

Moreover, the MAX242EPN+ includes two receivers and two transmitters with a 30V input level tolerance, offering protection against voltage spikes and enhancing the reliability of the communication link. The device also incorporates an internal charge pump circuit that generates the necessary RS-232 voltage levels from the single +5V supply, eliminating the need for additional external components and thus saving board space and reducing system complexity.

For added convenience, the MAX242EPN+ features a shutdown mode that reduces power consumption to just 1µW, making it an excellent choice for battery-powered and power-sensitive applications. The integrated circuit is also designed with electrostatic discharge (ESD) protection up to ±15kV, ensuring resilience against the harsh conditions often encountered in industrial environments.

In summary, the MAX242EPN+ from Maxim Integrated offers a high-quality, efficient, and space-saving solution for RS-232 communication needs, combining performance with power efficiency to meet the demands of modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7087 $68.5435
11+ $11.2485 $123.7335
16+ $10.8963 $174.3408
22+ $10.5452 $231.9944
29+ $10.1940 $295.6260
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess