The ST72F561J9TB is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a wide array of applications. This microcontroller is part of the ST7 family, which is well-known for its high integration, real-time capabilities, and flexibility.
With a maximum CPU frequency of 8 MHz, the ST72F561J9TB provides a solid foundation for applications requiring reliable processing capabilities within a constrained power envelope. It is equipped with 60KB of flash memory, ensuring ample space for complex program code and data storage. The 3.5KB of RAM further complements the flash memory, allowing for efficient data handling and manipulation.
Key Features:
- CPU Speed: Up to 8 MHz, providing a balance between speed and power consumption.
- Memory: 60KB of flash memory and 3.5KB of RAM, offering sufficient room for application code and data.
- I/O Ports: Numerous input/output ports for versatile connectivity and peripheral control.
- ADC: Integrated analog-to-digital converter for interfacing with analog sensors and devices.
- Timers: Built-in timers for precise event management and scheduling.
- Communication Interfaces: Includes SPI, UART, and I2C modules for serial communication with other devices.
- Operating Voltage: 3.0V to 5.5V, accommodating a range of power supplies and battery configurations.
- Temperature Range: Designed to operate within an industrial temperature range, ensuring reliability under varying environmental conditions.
The ST72F561J9TB also boasts an advanced interrupt handling architecture, which significantly improves the overall system response time and efficiency. This feature is particularly important for real-time applications where timely task execution is critical.
For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and documentation, ensuring a smooth and efficient design process from prototype to production. The ST72F561J9TB is an excellent choice for designers looking for a microcontroller that offers a good balance of processing power, memory capacity, and peripheral integration for industrial control, consumer electronics, automotive systems, and other embedded applications.