The ST72F521R9TCQFP64 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, a leading name in the semiconductor industry. This MCU is a part of STMicroelectronics' ST7 family and is designed to offer a perfect blend of performance, power efficiency, and features to cater to a wide range of embedded applications.
Key Features
- Core: The ST72F521R9TCQFP64 is built around a high-performance 8-bit core, which operates at a maximum frequency of 8 MHz, providing a solid foundation for both simple and complex tasks.
- Memory: It comes with 64 Kbytes of Flash program memory, ensuring ample space for application code, and 3.84 Kbytes of RAM for efficient data handling.
- Advanced Peripherals: The device includes a rich set of peripherals, including I/O ports, a 10-bit Analog-to-Digital Converter (ADC), multiple timers, and a synchronous serial communication interface, which can be used for SPI or I2C communication.
- Package: The MCU is housed in a 64-pin Thin Quad Flat Package (TQFP), which is suitable for space-constrained applications while providing enough pins for complex tasks.
- Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ensuring reliable operation across various conditions.
- Temperature Range: The operating temperature range of -40°C to 85°C allows the ST72F521R9TCQFP64 to perform reliably in a variety of harsh environments.
Applications
The ST72F521R9TCQFP64 is designed for a multitude of applications, including but not limited to automotive systems, industrial controls, home appliances, personal electronics, and automation systems. Its robust feature set and reliability make it an excellent choice for designers seeking a cost-effective yet powerful MCU solution.
Support and Resources
STMicroelectronics provides extensive support for the ST72F521R9TCQFP64, including technical documentation, development tools, software libraries, and application notes to facilitate the design and development process. The company's commitment to quality and customer support ensures that engineers can confidently choose the ST72F521R9TCQFP64 for their next project.