EN
  • EN
  • DE
  • IT

ST72F32HPJ2T1

Part No ST72F32HPJ2T1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194071-ST72F32HPJ2T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F32HPJ2T1 CAD Model

Description

STMicroelectronics ST72F32HPJ2T1 Microcontroller

The STMicroelectronics ST72F32HPJ2T1 is a robust 8-bit microcontroller designed to cater to a wide range of applications, particularly excelling in automotive and industrial environments. This microcontroller is part of the ST7 family, which is renowned for its high performance, reliability, and flexibility in various complex electronic systems.

Key Features

  • CPU: The ST72F32HPJ2T1 is equipped with a high-performance 8-bit CPU, offering efficient control and data processing capabilities.
  • Memory: It includes 32KB of flash program memory, ensuring ample space for complex applications and the flexibility for in-application programming and reprogramming over the product's lifecycle.
  • Clock Speed: With a maximum clock speed of 8 MHz, this microcontroller provides the speed needed for time-sensitive tasks and responsive system performance.
  • I/O Ports: It offers a versatile set of I/O options with 28 configurable pins, which can be tailored to meet the specific needs of the application.
  • Peripheral Features: The device boasts an array of embedded features including a 10-bit analog-to-digital converter (ADC), multiple timers, and a serial communication interface for enhanced connectivity.
  • Supply Voltage: The operating voltage range of 3.0V to 5.5V allows for compatibility with various power supply configurations and ensures stable operation across different environments.
  • Temperature Range: The ST72F32HPJ2T1 is designed to withstand extreme temperatures, operating reliably within a range of -40°C to 125°C, making it suitable for harsh industrial conditions.
  • Packaging: Available in a 32-lead LQFP package, the microcontroller integrates seamlessly into a variety of PCB layouts while minimizing space requirements.

Applications

The ST72F32HPJ2T1 is a versatile component that can be integrated into a vast array of electronic systems. Its robust feature set makes it ideal for applications such as automotive control units, industrial automation systems, home appliances, and consumer electronics. Its reliability and adaptability ensure that it can meet the stringent requirements of mission-critical applications where consistent performance is a necessity.

Overall, the ST72F32HPJ2T1 from STMicroelectronics represents a blend of performance, versatility, and reliability, making it a go-to choice for developers looking for an 8-bit microcontroller that can handle demanding applications with ease.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess