EN
  • EN
  • DE

ST72F324K2T3

Part No ST72F324K2T3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260410-ST72F324K2T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324K2T3 CAD Model

Description

The ST72F324K2T3 is a robust 8-bit microcontroller from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of STMicroelectronics' ST7 family, which is designed to offer a versatile and cost-effective solution for embedded control applications.

Key Features

  • Core: The ST72F324K2T3 is built around a high-performance 8-bit ST7 CPU core, operating at a maximum frequency of 8 MHz, which provides the computational power needed for a variety of applications.
  • Memory: It comes with 8 KB of Flash program memory and 384 bytes of RAM, ensuring sufficient space for program code and data handling.
  • I/O Ports: The microcontroller features 28/32 programmable I/O lines, which can be configured to interface with a wide range of peripheral devices.
  • Timers: It includes a flexible set of timers, such as a main clock controller with a real-time base and a watchdog timer to ensure system reliability.
  • Communication: For communication purposes, the device is equipped with a serial communication interface (SCI), which allows for easy integration into serial data communication networks.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with up to 12 channels provides the capability to convert analog signals into digital data, making it suitable for sensor interfacing and control applications.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V makes the ST72F324K2T3 adaptable to a variety of power environments.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The ST72F324K2T3 microcontroller is ideal for a myriad of applications, including but not limited to automotive systems, home appliances, industrial controls, and personal electronics. Its versatile feature set and reliable operation make it an excellent choice for designers looking to balance performance and cost.

With its comprehensive development support, including software libraries, development tools, and evaluation boards, the ST72F324K2T3 provides a flexible and scalable solution for a wide range of embedded system designs.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess