EN
  • EN
  • DE

ST72F324BJ4T3

Part No ST72F324BJ4T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tray
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-LQFP
Family Name ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897845-ST72F324BJ4T3
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4T3 CAD Model

Description

The ST72F324BJ4T3 is a cutting-edge microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the ST7 family of microcontrollers, which are renowned for their robust performance and versatility in a wide array of applications. The ST72F324BJ4T3 is designed to offer a perfect blend of power efficiency and processing capability, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features

  • CPU: 8-bit architecture with a high-performance core, capable of executing instructions efficiently, thus providing a solid foundation for complex applications.
  • Memory: Comes with 16K bytes of Flash program memory, which is highly reliable and allows for in-circuit programming and re-programming, which is essential for rapid development and updates.
  • Clock Frequency: Up to 8 MHz oscillator, ensuring swift processing for time-sensitive tasks.
  • I/O Ports: Features 28/32 programmable I/O lines, providing ample connectivity options for peripheral devices and enabling the microcontroller to handle multiple tasks simultaneously.
  • Timers: Includes a range of timers, including a main clock controller with a watchdog and a real-time base, which are crucial for managing time-critical operations and system integrity checks.
  • Communication Interfaces: Equipped with versatile serial communication interfaces such as SPI and I2C, facilitating easy data exchange with other devices in a system.
  • Operating Voltage: Designed to operate within a voltage range of 3.0 to 5.5 volts, accommodating various power supply conditions and ensuring energy efficiency.
  • Temperature Range: Operational across an extended temperature range, making it suitable for harsh environments.

Applications

The ST72F324BJ4T3 microcontroller is adept at handling the demands of a diverse set of applications. Its robust feature set makes it particularly well-suited for automotive systems, such as body controllers and dashboards, industrial controls, including sensor monitoring and motor control, as well as consumer electronics like home appliances and personal gadgets.

With its advanced capabilities and STMicroelectronics' commitment to quality, the ST72F324BJ4T3 is a reliable and efficient solution for your embedded system needs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess