EN
  • EN
  • DE

ST72F321BAR6TAE

Part No ST72F321BAR6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1209442-ST72F321BAR6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F321BAR6TAE CAD Model

Description

The ST72F321BAR6TAE is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and versatility in a wide array of applications. This MCU is part of the ST7 family, which is designed to offer an optimal balance between processing power, peripheral integration, and power consumption, making it an ideal choice for both complex and power-sensitive applications.

Key Features:

  • Core: The ST72F321BAR6TAE is built around a high-performance 8-bit ST7 core, operating at a maximum frequency of 8 MHz. This core is capable of executing most instructions in a single clock cycle, ensuring efficient use of processing power and quick response times.
  • Memory: It comes equipped with 32KB of Flash program memory, which is ample space for robust application code. The Flash memory technology ensures data retention and provides the convenience of in-circuit programming and reprogramming. Additionally, it has 1KB of RAM for data processing and storage.
  • I/O Ports: The MCU provides a versatile set of I/O options with 48 multifunctional bidirectional I/O lines, allowing for a flexible interface with peripheral devices.
  • Timers: It includes an array of timers, including a main timer, watchdog timer, and two additional 16-bit timers, which can be used for tasks such as PWM generation or time-sensitive operations.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 16 channels enables the MCU to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication: The device supports multiple communication protocols, including I²C, SPI, and UART/USART, allowing for easy integration into communication networks and interfacing with other devices.
  • Supply Voltage: It operates within a supply voltage range of 3.0 to 5.5 volts, accommodating various power supply configurations.
  • Temperature Range: The ST72F321BAR6TAE is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.
  • Packaging: The MCU is available in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient pins for complex tasks.

Whether you're developing automotive electronics, industrial control systems, or consumer electronics, the ST72F321BAR6TAE from STMicroelectronics provides a reliable and efficient core for your product. Its robust feature set and flexible I/O options make it a go-to choice for engineers looking to create sophisticated and durable designs.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess