EN
  • EN
  • DE

ST72F321AR9TC

Part No ST72F321AR9TC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260393-ST72F321AR9TC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321AR9TC CAD Model

Description

ST72F321AR9TC Microcontroller - STMicroelectronics

The ST72F321AR9TC is a sophisticated and versatile microcontroller unit (MCU) from STMicroelectronics, renowned for their commitment to innovation in the field of semiconductor solutions. This product is part of the ST7 family, which is designed to offer a high-performance yet cost-effective option for a wide range of applications.

Key Features:

  • Core: The ST72F321AR9TC is built around an 8-bit CPU core, which is capable of reaching up to 10 MIPS at 24 MHz. This allows for efficient processing and control tasks in embedded systems.
  • Memory: It comes with a generous 60KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it has 3.8KB of RAM for temporary data storage and smooth operation.
  • I/O Ports: The MCU provides up to 68 I/O ports, enabling it to interface with a wide range of peripherals and sensors, making it highly adaptable to different application requirements.
  • Robust Peripherals: Among its built-in peripherals are an 8-channel, 10-bit ADC, dual 16-bit timers, an I2C interface, SPI interface, and a CAN interface, facilitating communication and data exchange with other devices.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, which is suitable for many electronic devices and systems.
  • Package: The ST72F321AR9TC is available in a 64-pin TQFP package, which is ideal for space-constrained applications while still offering sufficient connectivity.

Applications:

The versatility of the ST72F321AR9TC MCU makes it suitable for a diverse array of applications. It is particularly well-suited for automotive applications, industrial control systems, home appliances, and personal electronics. Its robust set of features and peripherals can be leveraged to develop sophisticated and reliable products in these domains.

Conclusion:

With its potent combination of performance, memory capacity, and peripheral integration, the ST72F321AR9TC from STMicroelectronics stands as a compelling choice for designers and engineers looking to develop advanced and efficient systems. It exemplifies STMicroelectronics' dedication to providing high-quality, scalable solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess