EN
  • EN
  • DE

ST72C334J4TAEW

Part No ST72C334J4TAEW
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096586-ST72C334J4TAEW
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72C334J4TAEW CAD Model

Description

The ST72C334J4TAEW is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance of performance, power consumption, and peripheral integration. This microcontroller is part of the ST7 family, which is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The ST72C334J4TAEW is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8MHz, which provides efficient processing capabilities for complex tasks.
  • Memory: It comes with 16KB of on-chip Flash program memory, ensuring ample space for application code, and 1KB of RAM for data storage, enabling robust and responsive operations.
  • I/O Ports: The device includes 32 programmable input/output (I/O) lines that are highly flexible and can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and an auto-reload timer, provide excellent timing solutions for real-time tasks and system management.
  • Communication Interfaces: It supports a variety of communication protocols, including I2C, SPI, and UART, allowing for seamless integration into multi-component systems.
  • Analog Features: The microcontroller is equipped with an 8-channel, 10-bit analog-to-digital converter (ADC), making it ideal for applications that require precise analog signal measurement.
  • Supply Voltage: The ST72C334J4TAEW operates within a supply voltage range of 3.0V to 5.5V, which is suitable for both battery-powered and mains-operated applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Packaging: The device is offered in a 44-pin TQFP (Thin Quad Flat Pack) package, which is compact and space-efficient, making it ideal for space-constrained applications.

Applications

The ST72C334J4TAEW microcontroller is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Consumer electronics
  • Embedded systems

With its robust feature set and adaptability, the ST72C334J4TAEW from STMicroelectronics represents a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess