EN
  • EN
  • DE

ST72C334J4

Part No ST72C334J4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260385-ST72C334J4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C334J4 CAD Model

Description

ST72C334J4 Microcontroller from STMicroelectronics

The ST72C334J4 is a versatile and powerful microcontroller developed by STMicroelectronics, a global leader in semiconductor solutions. Designed with robust architecture, this microcontroller is ideal for a wide range of applications, including industrial control systems, automotive electronics, and consumer products.

Key Features:

  • Core: The ST72C334J4 is built around an 8-bit CPU, offering a perfect balance between processing power and energy efficiency, making it suitable for low-power applications.
  • Memory: It comes with 4KB of on-chip Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, the microcontroller features 256 bytes of RAM for efficient data handling and processing.
  • Clock Speed: The device can operate at up to 8 MHz, providing fast and reliable performance for time-sensitive tasks.
  • I/O Ports: Multiple input/output ports enhance the microcontroller's versatility, allowing it to interface with a variety of sensors, actuators, and other peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter enables the microcontroller to process analog signals, making it ideal for applications that require sensor data acquisition.
  • Communication: The ST72C334J4 supports serial communication through its SPI and SCI interfaces, facilitating easy data exchange with other devices in a system.
  • Timers: It includes versatile timer/counters with PWM outputs, which are essential for precise timing operations and pulse generation.
  • Supply Voltage: The microcontroller operates within a supply voltage range of 3.8V to 5.5V, ensuring compatibility with a wide range of power sources and systems.

Applications:

The ST72C334J4 is designed to meet the demands of various applications, from simple to complex. Its robust set of features makes it an excellent choice for:

  • Automotive systems such as body controllers and dashboards
  • Industrial automation, including process control and monitoring
  • Consumer electronics like home appliances and personal gadgets
  • Embedded systems requiring a reliable microcontroller for data acquisition and control tasks

With its combination of performance, memory capacity, and flexible I/O options, the ST72C334J4 from STMicroelectronics is a microcontroller that can bring efficiency and innovation to your next project.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess