EN
  • EN
  • DE

ST72C254G2M3

Part No ST72C254G2M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Data Converters A/D 6x8b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066179-ST72C254G2M3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian ST72C254G2M3 CAD Model

Description

The ST72C254G2M3 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. This 8-bit MCU is based on the industry-proven ST7 core, providing users with a balanced combination of processing power and energy efficiency.

Key Features

  • CPU: 8-bit ST7 core, with a maximum clock speed of up to 8 MHz, delivering efficient processing capabilities for embedded applications.
  • Memory: Features 32 Kbytes of Flash program memory, which is both highly reliable and offers low power consumption. It also includes 1 Kbyte of RAM for data storage and operations.
  • EEPROM: 1 Kbyte of EEPROM, providing data retention with high-endurance, up to 100,000 write/erase cycles, which is ideal for parameter storage and data logging applications.
  • I/O Ports: Equipped with 28/32 programmable I/O lines, this MCU offers flexibility in connecting with other components and peripherals.
  • Timers: Includes a range of timers such as a main timer, watchdog timer, and two 16-bit timers with PWM capability, which are essential for time-related control tasks.
  • Communication Interfaces: Supports SPI and I²C interfaces, allowing for easy integration with external devices and sensors.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 12 channels, enabling the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Supply Voltage: Operates within a supply voltage range of 3.0 to 5.5 volts, suitable for a variety of power environments.
  • Package: Available in a 32-pin SDIP or QFP package, providing options for different design and space requirements.

Applications

The ST72C254G2M3 microcontroller is designed for applications that require robust performance with low power consumption. It is an excellent choice for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal electronics
  • Smart sensors and IoT devices

With its comprehensive feature set and STMicroelectronics' commitment to quality, the ST72C254G2M3 is a reliable microcontroller solution that can enhance the functionality and performance of your embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess