EN
  • EN
  • DE

ST72C104G2M6

Part No ST72C104G2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066177-ST72C104G2M6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian ST72C104G2M6 CAD Model

Description

The ST72C104G2M6 is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and versatility for a wide range of applications. This MCU is part of the ST7 family, which is well-known for its reliability and efficiency in embedded system solutions.

Key Features

  • CPU: An 8-bit CPU with a maximum operating frequency of 8MHz, offering a good balance of processing power and energy efficiency.
  • Memory: Equipped with 4K bytes of Flash program memory, ensuring ample space for complex applications while also providing data retention and fast read access.
  • RAM: 128 bytes of true data EEPROM with block protection and 256 bytes of RAM, which facilitates efficient data handling and storage.
  • I/O Ports: 28 multifunctional bidirectional I/O lines, allowing for flexible connection to peripherals and external modules.
  • Timers: An array of timers including a main timer, watchdog timer, and a PWM (Pulse Width Modulation) timer for precise event measurement and motor control.
  • Communication Interfaces: Integrated SPI and I2C interfaces for serial communication with other devices and peripherals, enhancing connectivity.
  • Operating Voltage: A wide operating voltage range from 3.0V to 5.5V, catering to different power supply requirements.
  • Package: Available in a 28-pin SOIC package, which is suitable for space-constrained applications.

Applications

The ST72C104G2M6 is designed for flexibility and can be used in various applications such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Battery management
  • Power tools

With its robust feature set and STMicroelectronics' commitment to quality, the ST72C104G2M6 is a reliable choice for designers and engineers looking for an MCU that offers both performance and ease of integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess