EN
  • EN
  • DE

1001150000

Part No 1001150000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description 2 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weidmüller
Series Omnimate BL
Packaging Box
Type Plug, Female Sockets
Number of Positions 2
Positions Per Level 2 (Mate), 4 (Input)
Number of Levels 1 (Mate), 2 (Input)
Pitch 0.200" (5.08mm)
Plug Wire Entry 180°
Termination Style Screwless - Leg Spring, Push-In Spring
Mounting Type Free Hanging (In-Line)
Current - IEC 20.8A
Voltage - IEC 400 V
Current - UL 10 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 0.2-2.5mm2
Color Orange
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Ingress Protection IP20
Wire Strip Length 10mm
Contact Material Copper Alloy
Housing Material Polybutylene Terephthalate (PBT)
Insulation Height 0.974" (24.74mm)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1480107-1001150000
Ultra Librarian 3D Model Ultra Librarian 1001150000 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.8150
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Phoenix Contact
TERM BLOCK HDR 2POS VERT 3.5MM
Lowest to $0.8732
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 8POS 90DEG 7.62MM
Lowest to $8.5805
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess