EN
  • EN
  • DE

ST7272N5B1/CYO

Part No ST7272N5B1/CYO
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343778-ST7272N5B1/CYO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7272N5B1/CYO CAD Model

Description

Introducing the ST7272N5B1/CYO Microcontroller

The ST7272N5B1/CYO is a high-performance microcontroller designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and versatility in addressing a wide range of embedded applications.

At the heart of the ST7272N5B1/CYO is a powerful 8-bit CPU core operating at a maximum frequency of 8 MHz, which ensures efficient processing and quick response times for time-critical tasks. The device comes equipped with 8KB of Flash program memory, providing ample space for application code and ensuring long-term reliability through its high endurance and data retention capabilities.

The microcontroller also boasts 384 bytes of RAM, which allows for efficient data manipulation and temporary storage during operation. Additionally, the ST7272N5B1/CYO features 128 bytes of EEPROM, offering non-volatile storage for critical data that must be preserved between power cycles.

One of the standout features of the ST7272N5B1/CYO is its rich set of peripherals. It includes multiple communication interfaces such as SPI and I²C, enabling the microcontroller to interface with a variety of sensors, actuators, and other microcontrollers or processors. The microcontroller also offers a 10-bit analog-to-digital converter (ADC) with up to 16 channels, providing precise measurement capabilities for analog signals.

For user interface applications, the ST7272N5B1/CYO supports up to 28 general-purpose I/O pins, which can be programmed to handle input or output functions. These pins are highly configurable and can support various drive strengths and interrupt capabilities, making them suitable for a broad range of application requirements.

With its integrated watchdog timer and clock oscillator, the ST7272N5B1/CYO ensures reliable operation and reduces the need for external components, thus saving on system cost and board space. Additionally, its low-power modes make it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the ST7272N5B1/CYO from STMicroelectronics is an ideal microcontroller for designers looking for a balance of power, flexibility, and cost-effectiveness for their embedded system projects.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess