EN
  • EN
  • DE

ST72631K4B1/NNB

Part No ST72631K4B1/NNB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343756-ST72631K4B1/NNB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72631K4B1/NNB CAD Model

Description

ST72631K4B1/NNB Microcontroller - STMicroelectronics

The ST72631K4B1/NNB is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its robust architecture, low power consumption, and efficient control capabilities. The ST72631K4B1/NNB offers an optimal balance between performance and power, making it an ideal choice for cost-sensitive and power-conscious projects.

At the heart of the ST72631K4B1/NNB is an 8-bit CPU core that operates at up to 8 MHz, providing the computational power necessary for handling complex tasks. The MCU comes with a 16K byte Flash memory, which is ample space for storing application code. In addition to this, it features 1K bytes of RAM, ensuring smooth operation and data processing.

One of the key features of the ST72631K4B1/NNB is its rich set of peripherals. It includes a variety of interfaces and modules that extend its functionality, such as:

  • Multiple 16-bit timers that can be used for timekeeping, event counting, or pulse generation.
  • An 8-bit Lite Timer with prescaler, which is perfect for simple timing tasks.
  • A synchronous serial communication (SPI) interface that enables high-speed data transfer with other devices.
  • An I2C interface for multi-master communication, allowing the MCU to interact with a wide range of sensors and devices.
  • An integrated watchdog timer to ensure system reliability by resetting the MCU in case of software errors.
  • 10-bit Analog-to-Digital Converter (ADC) with multiple channels, providing precise measurement of analog signals.

For enhanced system protection, the ST72631K4B1/NNB incorporates features like low voltage detection and power-on reset, which help to maintain the integrity of the system under varying power conditions. The MCU is also equipped with an in-circuit debugging and programming interface, facilitating easy development and troubleshooting.

The ST72631K4B1/NNB comes in a compact and industry-standard 32-pin package, making it easy to integrate into various PCB designs. Whether you're developing consumer electronics, automotive applications, or industrial control systems, the ST72631K4B1/NNB offers a reliable and cost-effective solution for your microcontroller needs.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess