EN
  • EN
  • DE

ST72623M1

Part No ST72623M1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP20
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756900-ST72623M1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72623M1 CAD Model

Description

The ST72623M1 from STMicroelectronics is a robust and versatile 8-bit microcontroller that offers an optimal balance between performance and power consumption. This microcontroller is part of the ST7 family, designed to cater to a wide range of applications, from automotive to industrial control systems. The ST72623M1 is particularly well-suited for applications that require complex real-time control, connectivity, and user interfaces.

Key Features

  • Core: The ST72623M1 is built around a high-performance 8-bit ST7 CPU core, delivering efficient processing capabilities with a maximum clock frequency of 8 MHz.
  • Memory: It comes with 8 KB of Flash program memory, which is both In-Circuit Programmable (ICP) and In-Application Programmable (IAP), providing flexibility for software updates. Additionally, the microcontroller includes 384 bytes of RAM for efficient data handling.
  • Peripherals: A rich set of peripherals enhances the functionality of the ST72623M1, including a 10-bit Analog-to-Digital Converter (ADC), a synchronous serial communication interface (SPI), and an I2C interface for communication with other devices.
  • Timer Functions: The device features an array of timers, including a main timer, an 8-bit auto-reload timer, and a watchdog timer, which help in managing time-critical operations and ensuring system reliability.
  • I/O Ports: The microcontroller offers up to 28 programmable I/O lines, allowing for versatile connection to external components and systems.
  • Power Management: The ST72623M1 is designed with power efficiency in mind, featuring low power modes such as Halt and Active-Halt, significantly reducing power consumption when the device is not in full operation.

Applications

The ST72623M1's combination of processing power, memory, and peripherals makes it an excellent choice for a variety of applications. These include:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal electronics
  • Energy management systems

With its robust feature set and STMicroelectronics' commitment to quality, the ST72623M1 microcontroller stands as a reliable and cost-effective solution for designers and engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess