ST72334MLX Microcontroller by STMicroelectronics
The ST72334MLX is a robust 8-bit microcontroller from the renowned manufacturer STMicroelectronics. Designed to deliver high performance and versatility, this microcontroller is a part of the ST7 family, which is well-known for its reliability and efficiency in a wide range of applications.
The ST72334MLX comes equipped with an advanced CPU core that operates at a maximum frequency of up to 8 MHz, providing the computational power necessary for complex tasks. The microcontroller features 32K bytes of Flash program memory, ensuring ample space for application code, and 1K bytes of RAM for data processing, which is essential for real-time operations.
One of the key advantages of the ST72334MLX is its rich set of peripherals. It includes a variety of communication interfaces such as SPI, SCI (UART), and I²C, making it ideal for embedded systems that require robust data exchange capabilities. Additionally, it offers 10-bit ADCs with multiple channels, enabling precise analog-to-digital conversions which are crucial for sensor-based applications.
The microcontroller also boasts a flexible timer system, including a main clock controller with a watchdog timer, a real-time base, and an auto-reload timer, which can be used for scheduling and time-sensitive tasks. The inclusion of PWM (Pulse Width Modulation) outputs makes it suitable for motor control and LED dimming applications.
For enhanced security and data integrity, the ST72334MLX incorporates a single-wire JTAG programming and debugging interface, which simplifies the development process and ensures easy maintenance. Its in-application programming and in-circuit programming capabilities allow for updates and bug fixes post-deployment, without the need to remove the microcontroller from its operational environment.
Designed with power efficiency in mind, the ST72334MLX operates within a supply voltage range of 3.0 to 5.5 volts, making it suitable for battery-operated devices. Its low-power modes further extend battery life in portable applications.
In summary, the ST72334MLX by STMicroelectronics is a highly capable microcontroller that offers a perfect blend of performance, memory, and peripherals, tailored for a diverse array of embedded system applications.