EN
  • EN
  • DE

UPC141G

Part No UPC141G
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189882-UPC141G
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC141G CAD Model

Description

The UPC141G is an operational amplifier (op-amp) integrated circuit manufactured by NEC. Designed for general-purpose applications, it provides high gain and stability, making it suitable for a wide range of analog signal processing tasks. The UPC141G is commonly used in amplifier circuits, active filters, and signal conditioning applications.

Applications

  • Audio Amplifiers: Amplifying audio signals in preamplifiers, power amplifiers, and headphone amplifiers.
  • Active Filters: Implementing low-pass, high-pass, band-pass, and band-stop filters.
  • Signal Conditioning: Buffering, scaling, and inverting analog signals.
  • Instrumentation Amplifiers: Amplifying small differential signals from sensors and transducers.
  • Voltage Regulators: Providing stable voltage regulation in power supply circuits.

Features

  • High Open-Loop Gain: Provides large amplification of input signals.
  • Low Input Bias Current: Minimizes input offset errors.
  • Wide Input Voltage Range: Operates with a broad range of input signal levels.
  • Short-Circuit Protection: Protects the op-amp from damage due to output short circuits.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stable operation.
  • Single or Dual Supply Operation: Can be powered by a single or dual power supply.

Benefits

  • Versatile: Suitable for a wide range of applications.
  • Stable: Internal frequency compensation ensures stable operation.
  • Easy to Use: Simple to integrate into circuit designs.
  • Cost-Effective: Relatively low cost compared to more specialized op-amps.
  • Reliable: Robust design ensures reliable operation.

Additional Details

The UPC141G typically operates from a ±15V dual power supply or a single 30V supply. Key specifications include a high open-loop gain, low input bias current, and wide bandwidth. The op-amp is available in a DIP (Dual In-line Package). Detailed information regarding electrical characteristics, timing diagrams, and application notes can be found in the NEC datasheet for the UPC141G. External components, such as resistors and capacitors, are required to configure the op-amp for specific applications. Proper power supply decoupling is important to minimize noise and ensure stable operation.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess