EN
  • EN
  • DE

ST72314NTH

Part No ST72314NTH
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description ST72314/NTH St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013008-ST72314NTH
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72314NTH CAD Model

Description

The ST72314NTH is a robust 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is a part of the ST7 family, which is well-known for its user-friendly interface and versatile features that cater to the needs of complex electronic systems.

Key Features

  • Core: The ST72314NTH is built around a high-performance 8-bit CPU, offering a maximum clock frequency of 8 MHz, which allows for efficient processing and quick response times in real-time applications.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, which is both reliable and secure for storing firmware and applications. Additionally, it includes 384 bytes of RAM and 256 bytes of EEPROM for data storage.
  • I/O Ports: This microcontroller features 28/32 multifunctional bidirectional I/O lines, providing ample connectivity options for interfacing with other peripherals and devices.
  • Timers: Multiple embedded timers, including a main clock counter and a watchdog timer, ensure precise timing operations, which are essential for tasks that require accurate timing sequences.
  • Communication Peripherals: The ST72314NTH supports a variety of communication protocols, including SPI and UART interfaces, allowing for easy integration into communication networks and facilitating data exchange with other devices.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC with 8 channels enables the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Supply Voltage: The device operates at a supply voltage range of 3.8V to 5.5V, compatible with most standard power supplies and ensuring flexibility in various application environments.

Applications

The versatility of the ST72314NTH makes it an ideal choice for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and personal electronics. Its robust feature set ensures that designers can implement complex functionalities while maintaining cost-effectiveness and ease of use.

Reliability and Support

STMicroelectronics provides extensive support for the ST72314NTH microcontroller, including technical documentation, development tools, and software libraries, to facilitate rapid development and deployment. The commitment to quality and long-term reliability makes the ST72314NTH a trusted component in any product design.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess